Texas Instruments SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer SN74CBT3251D

Description
1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet
Description
1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer - SN74CBT3251D - Texas Instruments
Dallas, TX, United States
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer
SN74CBT3251D
SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer SN74CBT3251D
1-Of-8 FET Multiplexer/Demultip lexer 16-SOIC -40 to 85

1-Of-8 FET Multiplexer/Demultiplexer 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 200MHz SOIC Analog Switch and Multiplexer IC
743-SN74CBT3251D
8-bit 200MHz SOIC Analog Switch and Multiplexer IC 743-SN74CBT3251D
8-Bit CMOS Bus Switch Multiplexer/Demultip lexer, 200MHz, SOIC Product overview: SN74CBT3251D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251D can be used for catalog matching and distributor lookup.

8-Bit CMOS Bus Switch Multiplexer/Demultiplexer, 200MHz, SOIC Product overview: SN74CBT3251D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 200MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 200MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3251D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-6428-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6428-5-ND
Signal Switches, Multiplexers, Decoders 296-6428-5-ND
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251D - 082268-SN74CBT3251D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251D
082268-SN74CBT3251D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251D 082268-SN74CBT3251D
Manufacturer: Texas Instruments Win Source Part Number: 082268-SN74CBT3251D Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082268-SN74CBT3251D
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3251D
Logic - Signal Switches, Multiplexers, Decoders SN74CBT3251D
IC MUX/DEMUX 1 X 8:1 16SOIC

IC MUX/DEMUX 1 X 8:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT3251D 743-SN74CBT3251D 296-6428-5-ND 082268-SN74CBT3251D SN74CBT3251D
Product Name SN74CBT3251 1-Of-8 FET Multiplexer/Demultiplexer 8-bit 200MHz SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251D Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x SP8T (1 x 1:8) 1 x 8:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data