Texas Instruments Standard Linear and Logic Logic, 1-Of-8 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments SN74CBT3251D

Description
LOGIC, 1-OF-8 FET MUX/DEMUX, 16SOIC; Logic Family / Base Number:74CBT251; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes
Description
LOGIC, 1-OF-8 FET MUX/DEMUX, 16SOIC; Logic Family / Base Number:74CBT251; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, 1-Of-8 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1069 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 1-Of-8 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1069
Logic, 1-Of-8 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1069
LOGIC, 1-OF-8 FET MUX/DEMUX, 16SOIC; Logic Family / Base Number:74CBT251; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

LOGIC, 1-OF-8 FET MUX/DEMUX, 16SOIC; Logic Family / Base Number:74CBT251; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT3251D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3251D
Signal Switches, Multiplexers, Decoders SN74CBT3251D
Multiplexer/Demultip lexer 1 x 8:1 16-SOIC

Multiplexer/Demultiplexer 1 x 8:1 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3251D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3251D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3251D
IC MUX/DEMUX 1 X 8:1 16SOIC

IC MUX/DEMUX 1 X 8:1 16SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 37AJ1069 SN74CBT3251D SN74CBT3251D
Product Name Logic, 1-Of-8 Fet Mux/demux, 16Soic; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS157FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54S253DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Logic Family TTL
View Details
Signal Switches, Multiplexers, Decoders - 74HC238PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers