Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094924-SN74CBT3245A
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Weight: 125.786834 mg
Number of Bits: 8
Resistance: 7 Ω
Number of Pins: 20
High Level Output Current: -128 mA
Low Level Output Current: 128 mA
Independent Circuits: 1
Quiescent Current: 50 µA
Propagation Delay: 6.4 ns
Output Current: 64 mA
Categories: OEM Parts( S )
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Turn-On Delay Time: 6.4 ns
Nominal Supply Current: 50 µA
Nominal Input Voltage: 2 V
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094924-SN74CBT3245ADBQRG4 |
| Product Name | OEM Parts - OEM Parts ( S ) - SN74CBT3245ADBQRG4 |