Manufacturer: Texas Instruments
Win Source Part Number: 065415-SN74CBT3244DG
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TVSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
8-Bit Dual 4-Bit Buffer/Driver, 5V, CMOS, TFSOP Product overview: SN74CBT3244DGVRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT3244DGVRG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 065415-SN74CBT3244DGVRG4 | 743-SN74CBT3244DGVRG4 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3244DGVRG4 | 8-bit Dual 5V Analog Switch and Multiplexer IC |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts |