Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBT3244CPWR

Description
Bus Switch 4 x 1:1 20-TSSOP
Description
Bus Switch 4 x 1:1 20-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT3244CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT3244CPWR
Signal Switches, Multiplexers, Decoders SN74CBT3244CPWR
Bus Switch 4 x 1:1 20-TSSOP

Bus Switch 4 x 1:1 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT3244CPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT3244CPWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT3244CPWR
IC BUS SWITCH 4 X 1:1 20TSSOP

IC BUS SWITCH 4 X 1:1 20TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT3244CPWR SN74CBT3244CPWR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS670LMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC138DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers