16-Bit To 32-Bit FET Multiplexer/Demultip
Multiplexer/Demultip
16:32 Fanout Bus Switch, 200MHz, 5V, CMOS, SSOP Product overview: SN74CBT16390DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16390DL can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 16 X 1:2 56SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74CBT16390DL | 296-1535-5-ND | 743-SN74CBT16390DL | SN74CBT16390DL |
| Product Name | SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch | Signal Switches, Multiplexers, Decoders | 200MHz 5V SSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 16 x SPDT (16 x 1:2) | 16 x 1:2 | ||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 4 to 5.5 volts | 5 volts | ||
| Ron | 5 ohms |