16-bit to 32-bit FET multiplexer/demultip
16-Bit To 32-Bit FET Multiplexer/Demultip
Manufacturer: Texas Instruments
Win Source Part Number: 065402-SN74CBT16390D
Packaging: Reel - TR
Type: Multiplexer/Demultip
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TVSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Multiplexer/Demultip
5V 16Ch 32-Bit Bus Switch IC, CMOS, 0.25ns Prop Delay, 5.9ns Turn-On Product overview: SN74CBT16390DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16390DGVR
IC MUX/DEMUX 16 X 1:2 56TVSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74CBT16390DGVR | 065402-SN74CBT16390DGVR | 296-6406-2-ND | 743-SN74CBT16390DGVR | SN74CBT16390DGVR |
| Product Name | SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16390DGVR | Signal Switches, Multiplexers, Decoders | 32-bit 5V Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 16 x SPDT (16 x 1:2) | 16 x 1:2 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 5.5 volts | 4.5 to 5.5 volts | 5 volts |