Texas Instruments SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBT16292DGGR

Description
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - SN74CBT16292DGGR - Texas Instruments
Dallas, TX, United States
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors
SN74CBT16292DGGR
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors SN74CBT16292DGGR
12-Bit 1-OF-2 FET Multiplexer/Demultip lexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 56-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 5V TSSOP Analog Switch and Multiplexer IC
743-SN74CBT16292DGGR
200MHz 5V TSSOP Analog Switch and Multiplexer IC 743-SN74CBT16292DGGR
12-Ch 2:1 SPDT FET Bus Switch, 200MHz, 5V, TSSOP Product overview: SN74CBT16292DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16292DGGR can be used for catalog matching and distributor lookup.

12-Ch 2:1 SPDT FET Bus Switch, 200MHz, 5V, TSSOP Product overview: SN74CBT16292DGGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16292DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-1162-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-1162-2-ND
Signal Switches, Multiplexers, Decoders 296-1162-2-ND
Multiplexer/Demultip lexer 12 x 1:2 56-TSSOP

Multiplexer/Demultiplexer 12 x 1:2 56-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DGGR - 006678-SN74CBT16292DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DGGR
006678-SN74CBT16292DGGR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DGGR 006678-SN74CBT16292DGGR
Manufacturer: Texas Instruments Win Source Part Number: 006678-SN74CBT16292D GGR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006678-SN74CBT16292DGGR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DGGR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16292DGGR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16292DGGR
IC MUX/DEMUX 12 X 1:2 56TSSOP

IC MUX/DEMUX 12 X 1:2 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16292DGGR 743-SN74CBT16292DGGR 296-1162-2-ND 006678-SN74CBT16292DGGR SN74CBT16292DGGR
Product Name SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors 200MHz 5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16292DGGR Logic - Signal Switches, Multiplexers, Decoders
Configuration 12 x SPDT (12 x 1:2) 12 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD4053B CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4053BM96 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Military
Standards and Certifications RoHS
View Details
9 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BM96G3 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
CD4053B-Q1 Automotive Catalog CMOS Triple 2-Channel Analog Multi/Demultiplexer with Logic-Level Conversion - CD4053BQM96G4Q1 - Texas Instruments
Specs
Configuration 3 X SPDT
Applications Automotive
Standards and Certifications RoHS
View Details
6 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74S253PC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP
View Details