Texas Instruments SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer SN74CBT16233DL

Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - SN74CBT16233DL - Texas Instruments
Dallas, TX, United States
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer
SN74CBT16233DL
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer SN74CBT16233DL
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85

16-Bit 1-of-2 FET Multiplexer/Demultiplexer 56-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT16233DL
200MHz 5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT16233DL
16-Ch FET Bus Switch, 2:1 Mux/Demux, 200MHz, 5V, SSOP Product overview: SN74CBT16233DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16233DL can be used for catalog matching and distributor lookup.

16-Ch FET Bus Switch, 2:1 Mux/Demux, 200MHz, 5V, SSOP Product overview: SN74CBT16233DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16233DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-6398-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6398-5-ND
Signal Switches, Multiplexers, Decoders 296-6398-5-ND
Multiplexer/Demultip lexer 16 x 1:2 56-SSOP

Multiplexer/Demultiplexer 16 x 1:2 56-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DL - 1254231-SN74CBT16233DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DL
1254231-SN74CBT16233DL
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DL 1254231-SN74CBT16233DL
Manufacturer: Texas Instruments Win Source Part Number: 1254231-SN74CBT16233 DL Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 74CBT16233 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1254231-SN74CBT16233DL
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT16233
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DL - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16233DL
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16233DL
IC MUX/DEMUX 16 X 1:2 56SSOP

IC MUX/DEMUX 16 X 1:2 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16233DL 743-SN74CBT16233DL 296-6398-5-ND 1254231-SN74CBT16233DL SN74CBT16233DL
Product Name SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer 200MHz 5V SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DL Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 8 x SPDT (2 x 8 x 1:2) 16 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data