Texas Instruments SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer SN74CBT16233DGVR

Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - SN74CBT16233DGVR - Texas Instruments
Dallas, TX, United States
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer
SN74CBT16233DGVR
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer SN74CBT16233DGVR
16-Bit 1-of-2 FET Multiplexer/Demultip lexer 56-TVSOP -40 to 85

16-Bit 1-of-2 FET Multiplexer/Demultiplexer 56-TVSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6397-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6397-2-ND
Signal Switches, Multiplexers, Decoders 296-6397-2-ND
Multiplexer/Demultip lexer 16 x 1:2 56-TVSOP

Multiplexer/Demultiplexer 16 x 1:2 56-TVSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGVR - 082265-SN74CBT16233DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGVR
082265-SN74CBT16233DGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGVR 082265-SN74CBT16233DGVR
Manufacturer: Texas Instruments Win Source Part Number: 082265-SN74CBT16233D GVR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TVSOP Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082265-SN74CBT16233DGVR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TVSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 200MHz 5V Analog Switch and Multiplexer IC
743-SN74CBT16233DGVR
32-bit 200MHz 5V Analog Switch and Multiplexer IC 743-SN74CBT16233DGVR
32-Bit 2:1 Mux/Demux IC, 200MHz, 5V, CMOS, 56-Pin TFSOP Product overview: SN74CBT16233DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16233DGVR can be used for catalog matching and distributor lookup.

32-Bit 2:1 Mux/Demux IC, 200MHz, 5V, CMOS, 56-Pin TFSOP Product overview: SN74CBT16233DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16233DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16233DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16233DGVR
IC MUX/DEMUX 16 X 1:2 56TVSOP

IC MUX/DEMUX 16 X 1:2 56TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16233DGVR 296-6397-2-ND 082265-SN74CBT16233DGVR 743-SN74CBT16233DGVR SN74CBT16233DGVR
Product Name SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16233DGVR 32-bit 200MHz 5V Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 8 x SPDT (2 x 8 x 1:2) 16 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts 5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V 64mA Analog Switch and Multiplexer IC - 743-74CBT16209ADGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
5.5V Analog Switch and Multiplexer IC - 743-74CBTD3861DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.5 mA
View Details
2 suppliers