Texas Instruments SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT16232DLR

Description
Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet
Description
Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBT16232DLR - Texas Instruments
Dallas, TX, United States
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBT16232DLR
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT16232DLR
Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85

Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer 56-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-6396-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6396-2-ND
Signal Switches, Multiplexers, Decoders 296-6396-2-ND
Multiplexer/Demultip lexer 16 x 1:2 56-SSOP

Multiplexer/Demultiplexer 16 x 1:2 56-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16232DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16232DLR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16232DLR
IC MUX/DEMUX 16 X 1:2 56SSOP

IC MUX/DEMUX 16 X 1:2 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16232DLR 296-6396-2-ND SN74CBT16232DLR
Product Name SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration Specific 16 x 1:2
Applications Catalog
Standards and Certifications RoHS
Supply Voltage (VS) 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC - 743-74CBT16245DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Bandwidth 200 MHz
View Details
2 suppliers
8-bit Dual Analog Switch and Multiplexer IC - 743-74CBT16245DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251PWRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers