Texas Instruments SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT16232DL

Description
Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet
Description
Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer - SN74CBT16232DL - Texas Instruments
Dallas, TX, United States
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer
SN74CBT16232DL
SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer SN74CBT16232DL
Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85

Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer 56-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74CBT16232DL-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74CBT16232DL-ND
Signal Switches, Multiplexers, Decoders SN74CBT16232DL-ND
Multiplexer/Demultip lexer 16 x 1:2 56-SSOP

Multiplexer/Demultiplexer 16 x 1:2 56-SSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16232DL - 1254230-SN74CBT16232DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16232DL
1254230-SN74CBT16232DL
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16232DL 1254230-SN74CBT16232DL
Manufacturer: Texas Instruments Win Source Part Number: 1254230-SN74CBT16232 DL Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74CBT16232 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1254230-SN74CBT16232DL
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74CBT16232
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
32-bit 200MHz 5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT16232DL
32-bit 200MHz 5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT16232DL
16-Ch 32-Bit FET Bus Switch, 200MHz, 5V, SSOP Product overview: SN74CBT16232DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16232DL can be used for catalog matching and distributor lookup.

16-Ch 32-Bit FET Bus Switch, 200MHz, 5V, SSOP Product overview: SN74CBT16232DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 32-bit, 200MHz, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16232DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16232DL - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16232DL
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16232DL
IC MUX/DEMUX 16 X 1:2 56SSOP

IC MUX/DEMUX 16 X 1:2 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16232DL SN74CBT16232DL-ND 1254230-SN74CBT16232DL 743-SN74CBT16232DL SN74CBT16232DL
Product Name SN74CBT16232 Synchronous 16-Bit 1-Of-2 FET Multiplexer/Demultiplexer Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16232DL 32-bit 200MHz 5V SSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration Specific 16 x 1:2
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4.5 to 5.5 volts 5 volts
Ron 5 ohms
Unlock Full Specs
to access all available technical data