Texas Instruments SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer SN74CBT16214DL

Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - SN74CBT16214DL - Texas Instruments
Dallas, TX, United States
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer
SN74CBT16214DL
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer SN74CBT16214DL
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer 56-SSOP -40 to 85

12-Bit 1-Of-3 FET Multiplexer/Demultiplexer 56-SSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
200MHz 5.5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT16214DL
200MHz 5.5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT16214DL
12-Ch 3:1 Analog Mux/Demux IC, 200MHz, 5.5V, SSOP Product overview: SN74CBT16214DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214DL can be used for catalog matching and distributor lookup.

12-Ch 3:1 Analog Mux/Demux IC, 200MHz, 5.5V, SSOP Product overview: SN74CBT16214DL from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-6394-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-6394-5-ND
Signal Switches, Multiplexers, Decoders 296-6394-5-ND
FET Multiplexer/Demux 12 x 1:3 56-SSOP

FET Multiplexer/Demux 12 x 1:3 56-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214DL - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16214DL
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16214DL
IC FET MULTI/DEMUX 12X1:3 56SSOP

IC FET MULTI/DEMUX 12X1:3 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16214DL 743-SN74CBT16214DL 296-6394-5-ND SN74CBT16214DL
Product Name SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer 200MHz 5.5V SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 12 x SP3T (2 x 12 x 1:3) 12 x 1:3
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 4 to 5.5 volts
Ron 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4053 High Speed CMOS Logic Analog Multiplexers/Demultiplexers - 5962-8775401EA - Texas Instruments
Specs
Applications Military
Supply Voltage (VS) 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGGRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Standards and Certifications RoHS
View Details
3 suppliers