Texas Instruments SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection SN74CBT16214CDLR

Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection - SN74CBT16214CDLR - Texas Instruments
Dallas, TX, United States
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection
SN74CBT16214CDLR
SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection SN74CBT16214CDLR
12-Bit 1-Of-3 FET Multiplexer/Demultip lexer with -2V Undershoot-Protectio n 56-SSOP -40 to 85

12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection 56-SSOP -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19174-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19174-2-ND
Signal Switches, Multiplexers, Decoders 296-19174-2-ND
Multiplexer/Demultip lexer 12 x 1:3 56-SSOP

Multiplexer/Demultiplexer 12 x 1:3 56-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19174-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19174-6-ND
Signal Switches, Multiplexers, Decoders 296-19174-6-ND
Multiplexer/Demultip lexer 12 x 1:3 56-SSOP

Multiplexer/Demultiplexer 12 x 1:3 56-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19174-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19174-1-ND
Signal Switches, Multiplexers, Decoders 296-19174-1-ND
Multiplexer/Demultip lexer 12 x 1:3 56-SSOP

Multiplexer/Demultiplexer 12 x 1:3 56-SSOP

Buy Now Datasheet
Singapore, Singapore
5V SSOP Analog Switch and Multiplexer IC
743-SN74CBT16214CDLR
5V SSOP Analog Switch and Multiplexer IC 743-SN74CBT16214CDLR
12-Ch 3:1 Analog Mux/Demux, 5V, 0.15ns, SSOP Product overview: SN74CBT16214CDLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214CDLR can be used for catalog matching and distributor lookup.

12-Ch 3:1 Analog Mux/Demux, 5V, 0.15ns, SSOP Product overview: SN74CBT16214CDLR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CBT16214CDLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16214CDLR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16214CDLR
Logic - Signal Switches, Multiplexers, Decoders SN74CBT16214CDLR
IC MUX/DEMUX 12 X 1:3 56SSOP

IC MUX/DEMUX 12 X 1:3 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CBT16214CDLR 296-19174-2-ND 743-SN74CBT16214CDLR SN74CBT16214CDLR
Product Name SN74CBT16214C 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer with -2V Undershoot-Protection Signal Switches, Multiplexers, Decoders 5V SSOP Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 12 x SP3T (2 x 12 x 1:3) 12 x 1:3
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 4 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BM96 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers
3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16211VRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers