Manufacturer: Texas Instruments
Win Source Part Number: 1254210-SN74CB3T3257
Series: 74CB
Packaging: Reel - TR
Type: Multiplexer/Demultip
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74CB3T3257
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Multiplexer/Demultip
Multiplexer/Demultip
Multiplexer/Demultip
8-Bit 4-Ch CMOS Bus Switch Multiplexer/Demultip
IC MUX/DEMUX 4 X 2:1 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1254210-SN74CB3T3257PWR | 296-17850-2-ND | 743-SN74CB3T3257PWR | SN74CB3T3257PWR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3257PWR | Signal Switches, Multiplexers, Decoders | 8-bit TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.3 to 3.6 volts | 2.3 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "16-TSSOP | Tape and Reel |