Texas Instruments High-Performance Analog 8-bit 3.3V Analog Switch and Multiplexer IC SN74CB3T3257DGVR

Description
4-Ch 2:1 FET Bus Switch, 3.3V, CMOS, SPDT, 8-Bit, 0.25ns, TVSOP Product overview: SN74CB3T3257DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3257DGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch 2:1 FET Bus Switch, 3.3V, CMOS, SPDT, 8-Bit, 0.25ns, TVSOP Product overview: SN74CB3T3257DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3257DGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.3V Analog Switch and Multiplexer IC
743-SN74CB3T3257DGVR
8-bit 3.3V Analog Switch and Multiplexer IC 743-SN74CB3T3257DGVR
4-Ch 2:1 FET Bus Switch, 3.3V, CMOS, SPDT, 8-Bit, 0.25ns, TVSOP Product overview: SN74CB3T3257DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3257DGVR can be used for catalog matching and distributor lookup.

4-Ch 2:1 FET Bus Switch, 3.3V, CMOS, SPDT, 8-Bit, 0.25ns, TVSOP Product overview: SN74CB3T3257DGVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3T3257DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3257DGVR - 029988-SN74CB3T3257DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3257DGVR
029988-SN74CB3T3257DGVR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3257DGVR 029988-SN74CB3T3257DGVR
Manufacturer: Texas Instruments Win Source Part Number: 029988-SN74CB3T3257D GVR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TVSOP Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029988-SN74CB3T3257DGVR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19157-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19157-1-ND
Signal Switches, Multiplexers, Decoders 296-19157-1-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TVSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19157-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19157-2-ND
Signal Switches, Multiplexers, Decoders 296-19157-2-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TVSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TVSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-19157-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-19157-6-ND
Signal Switches, Multiplexers, Decoders 296-19157-6-ND
Multiplexer/Demultip lexer 4 x 2:1 16-TVSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3257DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3257DGVR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3257DGVR
IC MUX/DEMUX 4 X 2:1 16TVSOP

IC MUX/DEMUX 4 X 2:1 16TVSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74CB3T3257DGVR 029988-SN74CB3T3257DGVR 296-19157-1-ND SN74CB3T3257DGVR
Product Name 8-bit 3.3V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3257DGVR Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Min Operating Current 0.0200 mA
Unlock Full Specs
to access all available technical data