Texas Instruments Standard Linear and Logic Ic, Bus Switch, Dual, Fet, Smd; No. Of Inputs Texas Instruments SN74CB3T3245PW

Description
IC, BUS SWITCH, DUAL, FET, SMD; No. of Inputs:8; Output Current:64mA; Propagation Delay:250ps; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
IC, BUS SWITCH, DUAL, FET, SMD; No. of Inputs:8; Output Current:64mA; Propagation Delay:250ps; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Bus Switch, Dual, Fet, Smd; No. Of Inputs Texas Instruments - 29AH7498 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bus Switch, Dual, Fet, Smd; No. Of Inputs Texas Instruments
29AH7498
Ic, Bus Switch, Dual, Fet, Smd; No. Of Inputs Texas Instruments 29AH7498
IC, BUS SWITCH, DUAL, FET, SMD; No. of Inputs:8; Output Current:64mA; Propagation Delay:250ps; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, BUS SWITCH, DUAL, FET, SMD; No. of Inputs:8; Output Current:64mA; Propagation Delay:250ps; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 29AH7498
Product Name Ic, Bus Switch, Dual, Fet, Smd; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - 100398QI - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details
SN74GTLPH1645 16-Bit LVTTL-to-GTLP Adjustable-Edge-Rate Bus Transceiver - 74GTLPH1645DGVRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details