Texas Instruments Standard Linear and Logic Logic, Switch Bus Fet Hs, 20Soic; No. Of Inputs Texas Instruments SN74CB3T3245DW

Description
LOGIC, SWITCH BUS FET HS, 20SOIC; No. of Inputs:8; Output Current:64mA; Propagation Delay:250µs; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
LOGIC, SWITCH BUS FET HS, 20SOIC; No. of Inputs:8; Output Current:64mA; Propagation Delay:250µs; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, Switch Bus Fet Hs, 20Soic; No. Of Inputs Texas Instruments - 37AJ9097 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Switch Bus Fet Hs, 20Soic; No. Of Inputs Texas Instruments
37AJ9097
Logic, Switch Bus Fet Hs, 20Soic; No. Of Inputs Texas Instruments 37AJ9097
LOGIC, SWITCH BUS FET HS, 20SOIC; No. of Inputs:8; Output Current:64mA; Propagation Delay:250µs; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

LOGIC, SWITCH BUS FET HS, 20SOIC; No. of Inputs:8; Output Current:64mA; Propagation Delay:250µs; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 37AJ9097
Product Name Logic, Switch Bus Fet Hs, 20Soic; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual supply translating transceiver; auto direction sensing; 3-state - NXB0106PW-Q100J - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Features RoHS; ESD Protection
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Translator ICs - 1905982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details