IC, FET BUS SWITCH, 4BIT, TSSOP-14; No. of Inputs:4; Output Current:-; Propagation Delay:250ps; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 29AH7497 |
| Product Name | Ic, Fet Bus Switch, 4Bit, Tssop-14; No. Of Inputs Texas Instruments |
| Features | RoHS |