Texas Instruments Standard Linear and Logic Fet Switch W/lvl Shftr, 1 Ch, Sot-23-5; No. Of Inputs Texas Instruments SN74CB3T1G125DBVR

Description
FET SWITCH W/LVL SHFTR, 1 CH, SOT-23-5; No. of Inputs:1; Output Current:-; Propagation Delay:250ps; No. of Pins:5Pins; Logic Case Style:SOT-23; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
FET SWITCH W/LVL SHFTR, 1 CH, SOT-23-5; No. of Inputs:1; Output Current:-; Propagation Delay:250ps; No. of Pins:5Pins; Logic Case Style:SOT-23; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fet Switch W/lvl Shftr, 1 Ch, Sot-23-5; No. Of Inputs Texas Instruments - 26AJ9290 - Newark, An Avnet Company
Chicago, IL, United States
Fet Switch W/lvl Shftr, 1 Ch, Sot-23-5; No. Of Inputs Texas Instruments
26AJ9290
Fet Switch W/lvl Shftr, 1 Ch, Sot-23-5; No. Of Inputs Texas Instruments 26AJ9290
FET SWITCH W/LVL SHFTR, 1 CH, SOT-23-5; No. of Inputs:1; Output Current:-; Propagation Delay:250ps; No. of Pins:5Pins; Logic Case Style:SOT-23; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

FET SWITCH W/LVL SHFTR, 1 CH, SOT-23-5; No. of Inputs:1; Output Current:-; Propagation Delay:250ps; No. of Pins:5Pins; Logic Case Style:SOT-23; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26AJ9290
Product Name Fet Switch W/lvl Shftr, 1 Ch, Sot-23-5; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100ELT25DG - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
SN74GTL16616 17-Bit LVTTL-To-GTL/GTL+ Universal Bus Transceivers With Buffered Clock Outputs - 74GTL16616DGGRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translator ICs - 1905964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type TQFN
Output Type BiCMOS
View Details
Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers