FET BUS SWITCH, 24 BIT, TSSOP-56; No. of Inputs:24Inputs; Output Current:64mA; Propagation Delay:250ps; No. of Pins:56Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
FET SWITCH W/ LVL SHFTR, 24BIT, TSSOP-56; No. of Inputs:24; Output Current:64mA; Propagation Delay:250ps; No. of Pins:56Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 90H3648 |
| Product Name | Fet Bus Switch, 24 Bit, Tssop-56; No. Of Inputs Texas Instruments |
| Features | RoHS |