Texas Instruments SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch SN74CB3Q3257RGYR

Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-VQFN -40 to 85
Request a Quote
Description
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CB3Q3257 is a 4-bit 1-of-2 FET multiplexer and demultiplexer designed for 2.5V and 3.3V low-voltage, high-bandwidth bus switching applications. It supports rail-to-rail signaling from 0V to 5V with a typical on-state resistance of 4Ω and a bandwidth of up to 500MHz, while maintaining low input and output capacitance of 3.5pF. The device operates from a 2.3V to 3.6V supply range, with 5V-tolerant I/Os and bidirectional signal flow. It is offered in a 16-pin VQFN package measuring 4mm × 3.5mm, with an operating temperature range of -40°C to 85°C. The part meets ESD performance standards of 2000V human body model and 1000V charged-device model, and exceeds 100mA latch-up current per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74CB3Q3257 is a 4-bit 1-of-2 FET multiplexer and demultiplexer designed for 2.5V and 3.3V low-voltage, high-bandwidth bus switching applications. It supports rail-to-rail signaling from 0V to 5V with a typical on-state resistance of 4Ω and a bandwidth of up to 500MHz, while maintaining low input and output capacitance of 3.5pF. The device operates from a 2.3V to 3.6V supply range, with 5V-tolerant I/Os and bidirectional signal flow. It is offered in a 16-pin VQFN package measuring 4mm × 3.5mm, with an operating temperature range of -40°C to 85°C. The part meets ESD performance standards of 2000V human body model and 1000V charged-device model, and exceeds 100mA latch-up current per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch - SN74CB3Q3257RGYR - Texas Instruments
Dallas, TX, United States
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch
SN74CB3Q3257RGYR
SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch SN74CB3Q3257RGYR
4-Bit One-of-2 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-VQFN -40 to 85

4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch 16-VQFN -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-16834-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-16834-6-ND
Signal Switches, Multiplexers, Decoders 296-16834-6-ND
Multiplexer/Demultip lexer 4 x 2:1 16-VQFN (4x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-VQFN (4x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-16834-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-16834-2-ND
Signal Switches, Multiplexers, Decoders 296-16834-2-ND
Multiplexer/Demultip lexer 4 x 2:1 16-VQFN (4x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-VQFN (4x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-16834-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-16834-1-ND
Signal Switches, Multiplexers, Decoders 296-16834-1-ND
Multiplexer/Demultip lexer 4 x 2:1 16-VQFN (4x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-VQFN (4x3.5)

Buy Now Datasheet
Singapore, Singapore
500MHz VQFN Analog Switch and Multiplexer IC
743-SN74CB3Q3257RGYR
500MHz VQFN Analog Switch and Multiplexer IC 743-SN74CB3Q3257RGYR
CMOS Bus Switch Multiplexer 8:4, 500MHz, VQFN Product overview: SN74CB3Q3257RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3257RGYR can be used for catalog matching and distributor lookup.

CMOS Bus Switch Multiplexer 8:4, 500MHz, VQFN Product overview: SN74CB3Q3257RGYR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, VQFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3257RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257RGYR - 029973-SN74CB3Q3257RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257RGYR
029973-SN74CB3Q3257RGYR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257RGYR 029973-SN74CB3Q3257RGYR
Manufacturer: Texas Instruments Win Source Part Number: 029973-SN74CB3Q3257R GYR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VQFN (4x4) Supply Voltage - Operating: 2.3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029973-SN74CB3Q3257RGYR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3257RGYR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3257RGYR
IC MUX/DEMUX 4 X 2:1 16VQFN

IC MUX/DEMUX 4 X 2:1 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CB3Q3257RGYR 296-16834-6-ND 743-SN74CB3Q3257RGYR 029973-SN74CB3Q3257RGYR SN74CB3Q3257RGYR
Product Name SN74CB3Q3257 4-Bit One-of-2 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage, High-Bandwidth Bus Switch Signal Switches, Multiplexers, Decoders 500MHz VQFN Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3257RGYR Logic - Signal Switches, Multiplexers, Decoders
Configuration 4 x SPDT (4 x 1:2) 4 x 2:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 4 ohms
Unlock Full Specs
to access all available technical data