Texas Instruments SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch SN74CB3Q3253PW

Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - SN74CB3Q3253PW - Texas Instruments
Dallas, TX, United States
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
SN74CB3Q3253PW
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch SN74CB3Q3253PW
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TSSOP -40 to 85

Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
500MHz Analog Switch and Multiplexer IC
743-SN74CB3Q3253PW
500MHz Analog Switch and Multiplexer IC 743-SN74CB3Q3253PW
8:2 CMOS Bus Switch Multiplexer/Demultip lexer, 500MHz, 3.5R Product overview: SN74CB3Q3253PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3253PW can be used for catalog matching and distributor lookup.

8:2 CMOS Bus Switch Multiplexer/Demultiplexer, 500MHz, 3.5R Product overview: SN74CB3Q3253PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3253PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-26441-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-26441-5-ND
Signal Switches, Multiplexers, Decoders 296-26441-5-ND
Multiplexer/Demultip lexer 2 x 4:1 16-TSSOP

Multiplexer/Demultiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Electronic Wholesale - SN74CB3Q3253PW - 1254185-SN74CB3Q3253PW - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74CB3Q3253PW
1254185-SN74CB3Q3253PW
Electronic Wholesale - SN74CB3Q3253PW 1254185-SN74CB3Q3253PW
Manufacturer: Texas Instruments Win Source Part Number: 1254185-SN74CB3Q3253 PW Packaging: Tube Type: Multiplexer/Demultip lexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): QS3VH253PAG8; SN74CB3Q3253PWG; SN74CB3Q3253PW; SN74CB3Q3253PWR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74CB3Q3253 Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1254185-SN74CB3Q3253PW
Packaging: Tube
Type: Multiplexer/Demultiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): QS3VH253PAG8; SN74CB3Q3253PWG; SN74CB3Q3253PW; SN74CB3Q3253PWR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74CB3Q3253
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253PW - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3253PW
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3253PW
IC MUX/DEMUX 2 X 4:1 16TSSOP

IC MUX/DEMUX 2 X 4:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CB3Q3253PW 743-SN74CB3Q3253PW 296-26441-5-ND 1254185-SN74CB3Q3253PW SN74CB3Q3253PW
Product Name SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 500MHz Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Electronic Wholesale - SN74CB3Q3253PW Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157IDBVRVS - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BE - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers