Texas Instruments SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch SN74CB3Q3253DBQR

Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote Datasheet
Description
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch - SN74CB3Q3253DBQR - Texas Instruments
Dallas, TX, United States
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch
SN74CB3Q3253DBQR
SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch SN74CB3Q3253DBQR
Dual 1-of-4 FET Multiplexer/Demultip lexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-SSOP -40 to 85

Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch 16-SSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253DBQR - 029970-SN74CB3Q3253DBQR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253DBQR
029970-SN74CB3Q3253DBQR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253DBQR 029970-SN74CB3Q3253DBQR
Manufacturer: Texas Instruments Win Source Part Number: 029970-SN74CB3Q3253D BQR Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029970-SN74CB3Q3253DBQR
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 500MHz SSOP Analog Switch and Multiplexer IC
743-SN74CB3Q3253DBQR
8-bit 500MHz SSOP Analog Switch and Multiplexer IC 743-SN74CB3Q3253DBQR
8-Bit 2:1 Mux/Demux, 500MHz, CMOS, SSOP Product overview: SN74CB3Q3253DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 500MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 500MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3253DBQR can be used for catalog matching and distributor lookup.

8-Bit 2:1 Mux/Demux, 500MHz, CMOS, SSOP Product overview: SN74CB3Q3253DBQR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 500MHz, SSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 8-bit, 500MHz, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74CB3Q3253DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-17283-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17283-1-ND
Signal Switches, Multiplexers, Decoders 296-17283-1-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17283-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17283-2-ND
Signal Switches, Multiplexers, Decoders 296-17283-2-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-17283-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-17283-6-ND
Signal Switches, Multiplexers, Decoders 296-17283-6-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SSOP

Multiplexer/Demultiplexer 2 x 4:1 16-SSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253DBQR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3253DBQR
Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3253DBQR
IC MUX/DEMUX 2 X 4:1 16SSOP

IC MUX/DEMUX 2 X 4:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74CB3Q3253DBQR 029970-SN74CB3Q3253DBQR 743-SN74CB3Q3253DBQR 296-17283-1-ND SN74CB3Q3253DBQR
Product Name SN74CB3Q3253 Dual 1-of-4 FET Multiplexer/Demultiplexer 2.5-V/3.3-V Low-Voltage High-Bandwidth Bus Switch Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3253DBQR 8-bit 500MHz SSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x SP4T (2 x 1:4) 2 x 4:1
Applications Catalog
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 4.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products