Buffer, Inverting 2 Element 4 Bit per Element Open Collector Output 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 065392-SN74BCT756DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Open Collector
Current - Output High, Low: -, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74BCT756DWR-ND | 065392-SN74BCT756DWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT756DWR |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |