Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646DWR SN74BCT646DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794971-SN74BCT646DWR Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74BCT646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT646NTE4; SN74BCT646NT; SN74BCT646DWRE4; SN74BCT646DWG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794971-SN74BCT646DWR Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74BCT646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT646NTE4; SN74BCT646NT; SN74BCT646DWRE4; SN74BCT646DWG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646DWR - 794971-SN74BCT646DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646DWR
794971-SN74BCT646DWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646DWR 794971-SN74BCT646DWR
Manufacturer: Texas Instruments Win Source Part Number: 794971-SN74BCT646DWR Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: SN74BCT646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74BCT646NTE4; SN74BCT646NT; SN74BCT646DWRE4; SN74BCT646DWG4; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794971-SN74BCT646DWR
Series: 74BCT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74BCT646
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74BCT646NTE4; SN74BCT646NT; SN74BCT646DWRE4; SN74BCT646DWG4;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT646DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT646DWR
Buffers, Drivers, Receivers, Transceivers SN74BCT646DWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 794971-SN74BCT646DWR SN74BCT646DWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646DWR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details