Texas Instruments Standard Linear and Logic 8-bit 77MHz 64mA Logic IC SN74BCT574NSR

Description
8-Bit D-Type Flip-Flop IC, 77MHz, 64mA, SOP Product overview: SN74BCT574NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 77MHz, 64mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 77MHz, 64mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT574NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop IC, 77MHz, 64mA, SOP Product overview: SN74BCT574NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 77MHz, 64mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 77MHz, 64mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT574NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 77MHz 64mA Logic IC - 706-SN74BCT574NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 77MHz 64mA Logic IC
706-SN74BCT574NSR
8-bit 77MHz 64mA Logic IC 706-SN74BCT574NSR
8-Bit D-Type Flip-Flop IC, 77MHz, 64mA, SOP Product overview: SN74BCT574NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 77MHz, 64mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 77MHz, 64mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT574NSR can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop IC, 77MHz, 64mA, SOP Product overview: SN74BCT574NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 77MHz, 64mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 77MHz, 64mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT574NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74BCT574NSR
Product Name 8-bit 77MHz 64mA Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHCT14PW,118 - 1007520-74AHCT14PW,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 6
View Details
6 suppliers
Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5486FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details