Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT543DWRG4 SN74BCT543DWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 934583-SN74BCT543DWR G4 Series: 74BCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74BCT Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934583-SN74BCT543DWR G4 Series: 74BCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74BCT Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT543DWRG4 - 934583-SN74BCT543DWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT543DWRG4
934583-SN74BCT543DWRG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT543DWRG4 934583-SN74BCT543DWRG4
Manufacturer: Texas Instruments Win Source Part Number: 934583-SN74BCT543DWR G4 Series: 74BCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: SN74BCT Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934583-SN74BCT543DWRG4
Series: 74BCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Package: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74BCT
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT543DWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT543DWRG4
Buffers, Drivers, Receivers, Transceivers SN74BCT543DWRG4
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 934583-SN74BCT543DWRG4 SN74BCT543DWRG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT543DWRG4 Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV - 874163-ICL3241CV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details