The SN74BCT543DWRE4 is an octal transceiver featuring a state-of-the-art BiCMOS design that significantly reduces ICCZ. It includes two sets of D-type latches for temporary data storage, allowing for bidirectional data flow with independent control through separate latch-enable and output-enable inputs. The device supports 3-state true outputs and is designed to operate within a supply voltage range of 4.5V to 5.5V. This transceiver is characterized for operation from 0°C to 70°C and offers ESD protection exceeding 2000V per MIL-STD-883C, Method 3015. The device is available in various package options, including a 24-SOIC configuration. It is suitable for applications requiring reliable data transmission and temporary data storage in digital circuits.
Win Source Part Number: 1259681-SN74BCT543DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1259681-SN74BCT543DWRE4 | SN74BCT543DWRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 24-SOIC (0.295\", 7.50mm Width) |