Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT543DW

Description
Win Source Part Number: 1259677-SN74BCT543DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74BCT543DW,- SN74BCT543DWE4R,296- 12335-5,2156-SN74BCT 543DW,-SN74BCT543DWG 4R,SN74BCT543DWG4,-S N74BCT543DWG4,SN74BC T543DWE4,-296-12335- 5,SN74BCT543DWE4,SN7 4BCT543DWG4,-296-123 35-5,-SN74BCT543DWR, -SN74BCT543DWE4 Base Product Number: 74BCT543
Request a Quote Datasheet
Description
Win Source Part Number: 1259677-SN74BCT543DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74BCT543DW,- SN74BCT543DWE4R,296- 12335-5,2156-SN74BCT 543DW,-SN74BCT543DWG 4R,SN74BCT543DWG4,-S N74BCT543DWG4,SN74BC T543DWE4,-296-12335- 5,SN74BCT543DWE4,SN7 4BCT543DWG4,-296-123 35-5,-SN74BCT543DWR, -SN74BCT543DWE4 Base Product Number: 74BCT543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259677-SN74BCT543DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259677-SN74BCT543DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259677-SN74BCT543DW
Win Source Part Number: 1259677-SN74BCT543DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74BCT543DW,- SN74BCT543DWE4R,296- 12335-5,2156-SN74BCT 543DW,-SN74BCT543DWG 4R,SN74BCT543DWG4,-S N74BCT543DWG4,SN74BC T543DWE4,-296-12335- 5,SN74BCT543DWE4,SN7 4BCT543DWG4,-296-123 35-5,-SN74BCT543DWR, -SN74BCT543DWE4 Base Product Number: 74BCT543

Win Source Part Number: 1259677-SN74BCT543DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74BCT543DW,-SN74BCT543DWE4R,296-12335-5,2156-SN74BCT543DW,-SN74BCT543DWG4R,SN74BCT543DWG4,-SN74BCT543DWG4,SN74BCT543DWE4,-296-12335-5,SN74BCT543DWE4,SN74BCT543DWG4,-296-12335-5,-SN74BCT543DWR,-SN74BCT543DWE4
Base Product Number: 74BCT543

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT543DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT543DW
Buffers, Drivers, Receivers, Transceivers SN74BCT543DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259677-SN74BCT543DW SN74BCT543DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details