Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74BCT541ADWR

Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-37416-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-37416-2-ND
Buffers, Drivers, Receivers, Transceivers 296-37416-2-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT541ADWR - 065390-SN74BCT541ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT541ADWR
065390-SN74BCT541ADWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT541ADWR 065390-SN74BCT541ADWR
Manufacturer: Texas Instruments Win Source Part Number: 065390-SN74BCT541ADW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065390-SN74BCT541ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-37416-2-ND 065390-SN74BCT541ADWR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT541ADWR
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC446AJ-QML - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-RL - 859884-ADA4860-1YRJZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOT; SOT23; SOT-23-6
View Details
High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT163244CPFG-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers