Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT29864BDWG4

Description
Win Source Part Number: 1259627-SN74BCT29864 BDWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259627-SN74BCT29864 BDWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259627-SN74BCT29864BDWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259627-SN74BCT29864BDWG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259627-SN74BCT29864BDWG4
Win Source Part Number: 1259627-SN74BCT29864 BDWG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74BCT Product Status: Obsolete

Win Source Part Number: 1259627-SN74BCT29864BDWG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 9
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74BCT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259627-SN74BCT29864BDWG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53365-B-GT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74AUP1G125GF,132 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON6
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Drivers - 448-2ED1321S12MXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4.6 amps
View Details
3 suppliers