Texas Instruments Standard Linear and Logic 5V SOIC Logic IC SN74BCT29843DW

Description
9-Bit 3-State Buffer/Driver, 5V, SOIC, BICMOS Logic IC Product overview: SN74BCT29843DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74BCT29843DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9-Bit 3-State Buffer/Driver, 5V, SOIC, BICMOS Logic IC Product overview: SN74BCT29843DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74BCT29843DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
708-SN74BCT29843DW
5V SOIC Logic IC 708-SN74BCT29843DW
9-Bit 3-State Buffer/Driver, 5V, SOIC, BICMOS Logic IC Product overview: SN74BCT29843DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74BCT29843DW can be used for catalog matching and distributor lookup.

9-Bit 3-State Buffer/Driver, 5V, SOIC, BICMOS Logic IC Product overview: SN74BCT29843DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74BCT29843DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74BCT29843DW
Product Name 5V SOIC Logic IC
Gate Type Buffer/Driver; D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-6756-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Gates and Inverters - 54LS27DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details