Texas Instruments Standard Linear and Logic 8-bit 125MHz Logic IC SN74BCT29825NT

Description
8-Bit D-Type Flip-Flop IC, 125MHz, TTL, 3-STATE, PDIP Product overview: SN74BCT29825NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT29825NT can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit D-Type Flip-Flop IC, 125MHz, TTL, 3-STATE, PDIP Product overview: SN74BCT29825NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT29825NT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 125MHz Logic IC
706-SN74BCT29825NT
8-bit 125MHz Logic IC 706-SN74BCT29825NT
8-Bit D-Type Flip-Flop IC, 125MHz, TTL, 3-STATE, PDIP Product overview: SN74BCT29825NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT29825NT can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop IC, 125MHz, TTL, 3-STATE, PDIP Product overview: SN74BCT29825NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74BCT29825NT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74BCT29825NT
Product Name 8-bit 125MHz Logic IC
Gate Type Flip-Flop, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHCT2G00DP,125 - 1007580-74AHCT2G00DP,125 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2
View Details
6 suppliers
Gates and Inverters - 54S22FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details