Texas Instruments High-Performance Analog Flip Flops SN74BCT29821DWR

Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74BCT29821DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74BCT29821DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT29821DWR
Logic - Flip Flops SN74BCT29821DWR
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number SN74BCT29821DWR SN74BCT29821DWR
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 24-SOIC (0.295\", 7.50mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9951001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 74LVC1G79GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ABT574CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details