IC FF D-TYPE SNGL 10BIT 20SOIC
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SN74BCT29821DWG4 | SN74BCT29821DWG4 |
| Product Name | Logic - Flip Flops | Flip Flops |
| fMAX | 125 MHz | |
| Low-level Output Current (Sink) | 48 mA | |
| High-level Output Current (Source) | 24 mA | |
| Flip-Flop Type | D |