Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74BCT29821DW SN74BCT29821DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 125311-SN74BCT29821D W Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10mA Input Capacitance: 5.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 125311-SN74BCT29821D W Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10mA Input Capacitance: 5.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74BCT29821DW
125311-SN74BCT29821DW
Logic - Logic - Flip Flops - SN74BCT29821DW 125311-SN74BCT29821DW
Manufacturer: Texas Instruments Win Source Part Number: 125311-SN74BCT29821D W Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10mA Input Capacitance: 5.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125311-SN74BCT29821DW
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10mA
Input Capacitance: 5.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74BCT29821DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74BCT29821DW
Flip Flops SN74BCT29821DW
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74BCT29821DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74BCT29821DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT29821DW
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 125311-SN74BCT29821DW SN74BCT29821DW SN74BCT29821DW
Product Name Logic - Logic - Flip Flops - SN74BCT29821DW Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 10 ns
fMAX 125 MHz
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT574CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers