Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT25642DWR

Description
Win Source Part Number: 1259670-SN74BCT25642 DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 188mA; 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT25642DWRG4,SN 74BCT25642DWRE4,SN74 BCT25642DWRG4,2156-S N74BCT25642DWR-TITR, SN74BCT25642DWRE4,TE XTISSN74BCT25642DWR Base Product Number: SN74BCT
Request a Quote Datasheet
Description
Win Source Part Number: 1259670-SN74BCT25642 DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 188mA; 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT25642DWRG4,SN 74BCT25642DWRE4,SN74 BCT25642DWRG4,2156-S N74BCT25642DWR-TITR, SN74BCT25642DWRE4,TE XTISSN74BCT25642DWR Base Product Number: SN74BCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259670-SN74BCT25642DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259670-SN74BCT25642DWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259670-SN74BCT25642DWR
Win Source Part Number: 1259670-SN74BCT25642 DWR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74BCT Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector, Push-Pull Current - Output High, Low: -, 188mA; 3mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74BCT25642DWRG4,SN 74BCT25642DWRE4,SN74 BCT25642DWRG4,2156-S N74BCT25642DWR-TITR, SN74BCT25642DWRE4,TE XTISSN74BCT25642DWR Base Product Number: SN74BCT

Win Source Part Number: 1259670-SN74BCT25642DWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Open Collector, Push-Pull
Current - Output High, Low: -, 188mA; 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT25642DWRG4,SN74BCT25642DWRE4,SN74BCT25642DWRG4,2156-SN74BCT25642DWR-TITR,SN74BCT25642DWRE4,TEXTISSN74BCT25642DWR
Base Product Number: SN74BCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259670-SN74BCT25642DWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT3190ITP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Switching Frequency 1000 kHz
View Details