Manufacturer: Texas Instruments
Win Source Part Number: 124902-SN74BCT25245N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 80mA, 188mA; 3mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 124902-SN74BCT25245NSR | SN74BCT25245NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT25245NSR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 24-SOIC (0.209\", 5.30mm Width) |