The SN74BCT25245DWR is a 25-,Ѷ octal bus transceiver designed for asynchronous communication between data buses. It features a BiCMOS design that significantly reduces quiescent current (ICCZ) and provides ESD protection exceeding 2000 V per MIL-STD-883C. The device supports data transmission in both directions, controlled by a direction-control (DIR) input, and can isolate both buses when the output-enable (OE) input is activated. This transceiver is capable of sinking up to 188 mA of output current, making it suitable for driving 25-,Ѷ transmission lines. The distributed VCC and GND pins help minimize noise generated by simultaneous output switching, enhancing system reliability. The SN74BCT25245 is characterized for operation from 0°C to 70°C and is available in various package options, including a 24-pin SOIC.
IC TXRX NON-INVERT 5.5V 24SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN74BCT25245DWR |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |