Buffers & Line Drivers Octal 25Ohm
LOGIC, BUFF/DVR TRI-ST OCTAL, 24SOIC; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74BCT244; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74BCT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74BCT25244DW | 37AJ1062 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Octal, 24Soic; Logic Device Type Texas Instruments |