Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT244NS SN74BCT244NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 716320-SN74BCT244NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 716320-SN74BCT244NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT244NS - 716320-SN74BCT244NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT244NS
716320-SN74BCT244NS
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT244NS 716320-SN74BCT244NS
Manufacturer: Texas Instruments Win Source Part Number: 716320-SN74BCT244NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP20 Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 716320-SN74BCT244NS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP20
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 716320-SN74BCT244NS
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT244NS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details