Manufacturer: Texas Instruments
Win Source Part Number: 042753-SN74BCT244DW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
IC BUFF/DVR TRI-ST DUAL 20SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 042753-SN74BCT244DW | 296-1152-5-ND | 815-SN74BCT244DW |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT244DW | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST DUAL 20SOIC |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |