Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2425PQ SN74BCT2425PQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254147-SN74BCT2425P Q Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254147-SN74BCT2425P Q Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2425PQ - 1254147-SN74BCT2425PQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2425PQ
1254147-SN74BCT2425PQ
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2425PQ 1254147-SN74BCT2425PQ
Manufacturer: Texas Instruments Win Source Part Number: 1254147-SN74BCT2425P Q Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254147-SN74BCT2425PQ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1254147-SN74BCT2425PQ
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2425PQ
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details