Win Source Part Number: 1259632-SN74BCT241N
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74BCT
Package: Tube
Standard Package: 20
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74BCT241NE4,TEXTIS
Base Product Number: SN74BCT
Product Status: Obsolete
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1259632-SN74BCT241N | SN74BCT241N-ND |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |