Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2245NSR SN74BCT2245NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 769809-SN74BCT2245NS R Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74BCT2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): HD74BC245AFP; HD74BC245AFPEL; HD74BC645ARP; SN74BCT2245N; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 769809-SN74BCT2245NS R Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74BCT2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): HD74BC245AFP; HD74BC245AFPEL; HD74BC645ARP; SN74BCT2245N; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2245NSR - 769809-SN74BCT2245NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2245NSR
769809-SN74BCT2245NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2245NSR 769809-SN74BCT2245NSR
Manufacturer: Texas Instruments Win Source Part Number: 769809-SN74BCT2245NS R Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 3mA, 24mA; 12mA, 12mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74BCT2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): HD74BC245AFP; HD74BC245AFPEL; HD74BC645ARP; SN74BCT2245N; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 769809-SN74BCT2245NSR
Series: 74BCT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 24mA; 12mA, 12mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74BCT2245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): HD74BC245AFP; HD74BC245AFPEL; HD74BC645ARP; SN74BCT2245N;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74BCT2245NSR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, BCT/FBT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Bus Transceiver, BCT/FBT Series, 8-Func, 8-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74BCT2245NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74BCT2245NSR
Buffers, Drivers, Receivers, Transceivers SN74BCT2245NSR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 769809-SN74BCT2245NSR SN74BCT2245NSR SN74BCT2245NSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2245NSR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details