Manufacturer: Texas Instruments
Win Source Part Number: 098840-SN74BCT2245DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 24mA; 12mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 098840-SN74BCT2245DWR | SN74BCT2245DWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2245DWR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |