Manufacturer: Texas Instruments
Win Source Part Number: 794969-SN74BCT2240NS
Series: 74BCT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: SN74BCT2240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): HD74BC240AFP; HD74BC240AFPEL; SN74BCT2240NE4; SN74BCT2240N;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 794969-SN74BCT2240NSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT2240NSR |
| Supply Voltage (VS) | 4.5 to 5.5 volts |