Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT126ADR SN74BCT126ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 794968-SN74BCT126ADR Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: SN74BCT126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74BCT126ANE4; SN74BCT126AN; SN74BCT126ANSRG4; SN74BCT126ANS; Introduction Date: August 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 794968-SN74BCT126ADR Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: SN74BCT126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74BCT126ANE4; SN74BCT126AN; SN74BCT126ANSRG4; SN74BCT126ANS; Introduction Date: August 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT126ADR - 794968-SN74BCT126ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT126ADR
794968-SN74BCT126ADR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT126ADR 794968-SN74BCT126ADR
Manufacturer: Texas Instruments Win Source Part Number: 794968-SN74BCT126ADR Series: 74BCT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 1 Part Status: Obsolete(EOL) Family Name: SN74BCT126 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74BCT126ANE4; SN74BCT126AN; SN74BCT126ANSRG4; SN74BCT126ANS; Introduction Date: August 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 794968-SN74BCT126ADR
Series: 74BCT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Family Name: SN74BCT126
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74BCT126ANE4; SN74BCT126AN; SN74BCT126ANSRG4; SN74BCT126ANS;
Introduction Date: August 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 794968-SN74BCT126ADR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT126ADR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details