Texas Instruments Standard Linear and Logic Bus Transceiver, 8Bit, Vqfn-24; No. Of Inputs Texas Instruments SN74AXC8T245RHLR

Description
BUS TRANSCEIVER, 8BIT, VQFN-24; No. of Inputs:8; Output Current:-; Propagation Delay:4ns; No. of Pins:24Pins; Logic Case Style:VQFN; Supply Voltage Min:650mV; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
BUS TRANSCEIVER, 8BIT, VQFN-24; No. of Inputs:8; Output Current:-; Propagation Delay:4ns; No. of Pins:24Pins; Logic Case Style:VQFN; Supply Voltage Min:650mV; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bus Transceiver, 8Bit, Vqfn-24; No. Of Inputs Texas Instruments - 26AJ9275 - Newark, An Avnet Company
Chicago, IL, United States
Bus Transceiver, 8Bit, Vqfn-24; No. Of Inputs Texas Instruments
26AJ9275
Bus Transceiver, 8Bit, Vqfn-24; No. Of Inputs Texas Instruments 26AJ9275
BUS TRANSCEIVER, 8BIT, VQFN-24; No. of Inputs:8; Output Current:-; Propagation Delay:4ns; No. of Pins:24Pins; Logic Case Style:VQFN; Supply Voltage Min:650mV; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

BUS TRANSCEIVER, 8BIT, VQFN-24; No. of Inputs:8; Output Current:-; Propagation Delay:4ns; No. of Pins:24Pins; Logic Case Style:VQFN; Supply Voltage Min:650mV; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26AJ9275
Product Name Bus Transceiver, 8Bit, Vqfn-24; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Logic - Translators, Level Shifters - MC100EPT23DT - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; PECL; LVDS; CML, LVDS, LVPECL
View Details
Translators, Level Shifters - 1727-NXB0102UNZTR-ND - DigiKey
Specs
Package Type 8-UFBGA, WLCSP
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers